DSF/FPREN ISO 6149-1
Connections for hydraulic fluid power and general use – Ports and stud ends with ISO 261 metric threads and O-ring sealing – Part 1: Ports with truncated housing for O-ring seal (ISO/FDIS 6149-1:2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 6149 specifies dimensions for metric ports for use with the adjustable and nonadjustable stud ends detailed in ISO 6149-2 and ISO 6149-3. Ports in accordance with this part of ISO 6149 may be used at working pressures up to 63 MPa [630 bar1)] for non-adjustable stud ends and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon port size, materials, design, working conditions, application, etc. See ISO 6149-2 and ISO 6149-3 for pressure ratings. Users of this part of ISO 6149 should ensure that there is sufficient material around the port to maintain the pressure. NOTE - The Introduction of this part of ISO 6149 gives recommendations for ports and stud ends to be used for new designs in hydraulic fluid power applications. WARNING - The use of stud ends conforming to this document with ports conforming to the relevant parts of ISO 1179, ISO 9974 and ISO 11926 could lead to a hazardous situation.
Document History