DS/EN ISO 6149-1
Connections for hydraulic fluid power and general use – Ports and stud ends with ISO 261 metric threads and O-ring sealing – Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2022)
| Organization: | DS |
| Publication Date: | 5 July 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This document specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends as described in ISO 6149‑2 and ISO 6149‑3. Ports in accordance with this document can be used at working pressures up to 63 MPa (630 bar[1]) for non-adjustable stud ends and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon port size, materials, design, working conditions, application, etc. See ISO 6149‑2 and ISO 6149‑3 for pressure ratings. NOTE The Introduction of this document gives recommendations for ports and stud ends to be used for new designs in hydraulic fluid power applications. [1] 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.
Document History