DSF/IEC 61196-6-5 ED1

IEC 61196-6-5 ED1: COAXIAL COMMUNICATION CABLES –Part 6-5: Detail specification for CATV drop cables with screening class A++

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 13
scope:

This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for type A quad-shield CATV drop cables with screening class A++. These cables are used in CATV distribution systems, surveillance & control systems, satellite television receiving systems and Bidirectional hybrid fibre coaxes (HFC). The operating frequency is up to 3000 MHz. This part of IEC 61196 is to be used in conjunction with IEC 61196-1 and IEC 61196-6:2009.

Document History

June 15, 2020
Coaxial communication cables – Part 6-5: Detail specification for Type A quad-shield CATV drop cables with screening class A++
IEC 61196-6-5:2020 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for type A quad-shield CATV drop cables with screening class A++. These cables are...
DSF/IEC 61196-6-5 ED1
IEC 61196-6-5 ED1: COAXIAL COMMUNICATION CABLES –Part 6-5: Detail specification for CATV drop cables with screening class A++
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for type A quad-shield CATV drop cables with screening class A++. These cables...
Advertisement