DS/IEC 61196-6-5

Coaxial communication cables – Part 6-5: Detail specification for Type A quad-shield CATV drop cables with screening class A++

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 June 2020
Status: active
Page Count: 20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-6-5:2020 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for type A quad-shield CATV drop cables with screening class A++. These cables are used in CATV distribution systems, surveillance and control systems, satellite television receiving systems and bidirectional hybrid fibre coaxes (HFC). The operating frequency is up to 3000 MHz. This part of IEC 61196 is to be used in conjunction with IEC 61196-1 and IEC 61196-6:2009.

Document History

DS/IEC 61196-6-5
June 15, 2020
Coaxial communication cables – Part 6-5: Detail specification for Type A quad-shield CATV drop cables with screening class A++
IEC 61196-6-5:2020 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for type A quad-shield CATV drop cables with screening class A++. These cables are...
IEC 61196-6-5 ED1: COAXIAL COMMUNICATION CABLES –Part 6-5: Detail specification for CATV drop cables with screening class A++
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for type A quad-shield CATV drop cables with screening class A++. These cables...
Advertisement