DSF/PREN ISO 1833-17

Textiles – Quantitative chemical analysis – Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using sulfuric acid, to determine the mass percentage of chlorofibres and certain other fibres, after removal of non-fibrous material, in textiles made of mixtures of cotton, viscose, cupro, modal, lyocell, acetate, triacetate, polyamide, polyester, elastomultiester, certain acrylic and certain modacrylic fibreswith chlorofibres based on homopolymers of vinyl chloride, polypropylene, elastolefin, melamine and polypropylene/polyamide bicomponent. The modacrylics concerned are those which give a limpid solution when immersed in concentrated sulfuric acid (ρ = 1,84 g/ml at 20°C).] This method can be used, particularly in place of the methods described in ISO 1833-12 and ISO 1833-13, in all cases where a preliminary test shows that the chlorofibres do not dissolve completely either in dimethylformamide or in the azeotropic mixture of carbon disulfide and acetone.

Document History

March 17, 2020
Textiles – Quantitative chemical analysis – Part 17: Mixtures of cellulose fibres and certain fibres with chlorofibres and certain other fibres (method using concentrated sulfuric acid) (ISO 1833-17:2019)
This document specifies a method, using concentrated sulfuric acid, to determine the mass percentage of chlorofibres and certain other fibres, after removal of non-fibrous material, in textiles made...
October 28, 2010
Textiles – Quantitative chemical analysis – Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid)
Describes methods of quantitative analysis for chlorofibres and certain other fibres using sulfuric acid
DSF/PREN ISO 1833-17
Textiles – Quantitative chemical analysis – Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid)
This part of ISO 1833 specifies a method, using sulfuric acid, to determine the mass percentage of chlorofibres and certain other fibres, after removal of non-fibrous material, in textiles made of...
Textiles - Quantitative chemical analysis - Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid) (ISO 1833-17:2006)
Describes methods of quantitative analysis for chlorofibres and certain other fibres using sulfuric acid
Advertisement