DS/EN ISO 1833-17

Textiles – Quantitative chemical analysis – Part 17: Mixtures of cellulose fibres and certain fibres with chlorofibres and certain other fibres (method using concentrated sulfuric acid) (ISO 1833-17:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 March 2020
Status: active
Page Count: 16
ICS Code (Textile fibres in general): 59.060.01
scope:

This document specifies a method, using concentrated sulfuric acid, to determine the mass percentage of chlorofibres and certain other fibres, after removal of non-fibrous material, in textiles made of mixtures of - cotton, viscose, cupro, modal, lyocell, acetate, triacetate, polyamide, polyester, elastomultiester, certain acrylic and certain modacrylic fibres with - chlorofibres (based on homopolymers of vinyl chloride), polypropylene, elastolefin, melamine and polypropylene/polyamide bicomponent. The modacrylics concerned are those which give a clear solution when immersed in concentrated sulfuric acid. This method can be used, particularly in place of the methods described in ISO 1833-12 and ISO 1833-13, in all cases where a preliminary test shows that the chlorofibres do not dissolve completely either in dimethylformamide or in the azeotropic mixture of carbon disulfide and acetone.

Document History

DS/EN ISO 1833-17
March 17, 2020
Textiles – Quantitative chemical analysis – Part 17: Mixtures of cellulose fibres and certain fibres with chlorofibres and certain other fibres (method using concentrated sulfuric acid) (ISO 1833-17:2019)
This document specifies a method, using concentrated sulfuric acid, to determine the mass percentage of chlorofibres and certain other fibres, after removal of non-fibrous material, in textiles made...
October 28, 2010
Textiles – Quantitative chemical analysis – Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid)
Describes methods of quantitative analysis for chlorofibres and certain other fibres using sulfuric acid
Textiles – Quantitative chemical analysis – Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid)
This part of ISO 1833 specifies a method, using sulfuric acid, to determine the mass percentage of chlorofibres and certain other fibres, after removal of non-fibrous material, in textiles made of...
Textiles - Quantitative chemical analysis - Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid) (ISO 1833-17:2006)
Describes methods of quantitative analysis for chlorofibres and certain other fibres using sulfuric acid
Advertisement