DSF/ISO/FDIS 22915-21
Industrial trucks -- Verification of stability -- Part 21: Order-picking trucks with operator position elevating above 1 200 mm
| Organization: | DS |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies the tests for verifying the stability of order picking trucks with an elevating operator position, as defined in ISO 5053-1, where the operator's position can be raised to an elevation above 1 200 mm. It is applicable to industrial trucks fitted with fork arms, platforms and/or integrated attachments under normal operating conditions. It is not applicable to trucks fitted with a load carrier that can be shifted laterally or pivoted out of the truck's longitudinal centre plane.
Document History