DS/ISO 22915-21

Industrial trucks – Verification of stability – Part 21: Order-picking trucks with operator position elevating above 1 200 mm

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 May 2019
Status: active
Page Count: 16
ICS Code (Industrial trucks): 53.060
scope:

This document specifies the tests for verifying the stability of order picking trucks with an elevating operator position, as defined in ISO 5053‑1, where the operator's position can be raised to an elevation above 1 200 mm. It is applicable to industrial trucks fitted with fork arms, platforms and/or integrated attachments under normal operating conditions. It is not applicable to trucks fitted with a load carrier that can be shifted laterally or pivoted out of the truck's longitudinal centre plane.

Document History

DS/ISO 22915-21
May 27, 2019
Industrial trucks – Verification of stability – Part 21: Order-picking trucks with operator position elevating above 1 200 mm
This document specifies the tests for verifying the stability of order picking trucks with an elevating operator position, as defined in ISO 5053‑1, where the operator's position can be raised...
Industrial trucks -- Verification of stability -- Part 21: Order-picking trucks with operator position elevating above 1 200 mm
This part of ISO 22915 specifies the tests for verifying the stability of order picking trucks with an elevating operator position, as defined in ISO 5053-1, where the operator's position can be...
Advertisement