DIN EN ISO 12215-9

Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages (ISO 12215-9:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 86
ICS Code (Small craft): 47.080
ICS Code (Hulls and their structure elements): 47.020.10
scope:

This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It gives

- design stresses,

- the structural components to be assessed,

- load cases and design loads for keel, centreboard and their attachments,

- computational methods and modelling guidance, and

- the means for compliance with its provisions.

Document History

DIN EN ISO 12215-9
February 1, 2019
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages (ISO 12215-9:2012)
This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666....
January 1, 2013
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages (ISO 12215-9:2012)
This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666....
September 1, 2012
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages (ISO 12215-9:2012)
A description is not available for this item.

References

Advertisement