DIN EN ISO 12215-9
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages (ISO 12215-9:2012)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 83 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
Document History
February 1, 2019
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages (ISO 12215-9:2012)
This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666....
January 1, 2013
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages (ISO 12215-9:2012)
This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666....
DIN EN ISO 12215-9
September 1, 2012
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages (ISO 12215-9:2012)
A description is not available for this item.