DIN EN 15254-4

Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 33
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This document provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which have been tested in accordance with EN 1364-1:2015, and classified according to EN 13501-2.

Extended application of fire resistant glazed elements is based on test evidence.

This standard only applies to vertically installed fire resistant glazed elements.

This standard does not apply to door sets and openable windows according to EN 1634-1 and does not apply to curtain walling - full configuration or curtain walling - part configuration according to EN 1364-3 and EN 1364-4.

Glass block assemblies and paver units and channel-shaped glass as defined in EN 1051-1 and EN 572-7 are excluded. There is currently insufficient information available to enable rules for extended application to be developed for these products.

Document History

DIN EN 15254-4
February 1, 2019
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
This document provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which have...
December 1, 2016
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions; German and English version prEN 15254-4:2016
A description is not available for this item.
October 1, 2013
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions (includes Amendment A1:2011)
This European Standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which...
September 1, 2011
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
A description is not available for this item.
June 1, 2008
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
A description is not available for this item.

References

Advertisement