DIN EN 15254-4

Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions (includes Amendment A1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: inactive
Page Count: 39
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which have been tested in accordance with EN 1364-1, and classified according to EN 13501-2.

Extended application of fire resistant glazed elements shall be based on test evidence.

This standard only applies to vertically installed fire resistant glazed elements.

This standard does not apply to doorsets and openable windows according to EN 1634-1.

Glass block assemblies and paver units and channel-shaped glass as defined in EN 1051-1 and EN 572-7 are excluded. There is currently insufficient information available to enable rules for extended application to be developed for these products.

NOTE Some partition walls use a combination of fire resistant glass, non-translucent and other opaque products. The extended application in this case only covers the glass when it replaces these products - see clause 8.2.

Document History

February 1, 2019
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
This document provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which have...
December 1, 2016
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions; German and English version prEN 15254-4:2016
A description is not available for this item.
DIN EN 15254-4
October 1, 2013
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions (includes Amendment A1:2011)
This European Standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which...
September 1, 2011
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
A description is not available for this item.
June 1, 2008
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
A description is not available for this item.

References

Advertisement