DS/EN 14214+A1/AC
Liquid petroleum products – Fatty acid methyl esters (FAME) for use in diesel engines and heating applications – Requirements and test methods
| Organization: | DS |
| Publication Date: | 28 October 2014 |
| Status: | inactive |
| ICS Code (Liquid fuels): | 75.160.20 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl esters (hereafter known as FAME) to be used either as fuel for diesel engines and for heating applications at 100 % concentration, or as an extender for distillate fuel for diesel engines in accordance with the requirements of EN 590 and for heating fuel. At 100 % concentration it is applicable to fuel for use in diesel engines and in heating applications designed or subsequently adapted to run on 100 % FAME. NOTE - For the purposes of this European Standard, the terms % (m/m) and % (V/V) are used to represent respectively the mass fraction, µ, and the volume fraction, φ.
Document History