DS/EN 14214
Automotive fuels - Fatty acid methyl esters (FAME) for diesel engines - Requirements and test methods
| Organization: | DS |
| Publication Date: | 18 November 2003 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl esters (FAME) to be used either as automotive fuel for diesel engines, at 100 % concentration, or as an extender for automotive fuel for diesel engines, in accordance with the requirements of EN 590. At 100% concentration it is applicable to fuel for use in diesel engine vehicles designed or subsequently adapted to run on 100% FAME. NOTE For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.
Document History