CEN - EN 2288

Aerospace series - Bush, flanged, corrosion resisting steel, with self-lubricating liner - Dimensions and loads

active, Most Current
Organization: CEN
Publication Date: 1 February 2019
Status: active
Page Count: 12
ICS Code (Other fasteners): 49.030.99
scope:

This European standard specifies the characteristics of flanged bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.

The bushes are intended for operation within the temperature range of −55 °C to 163 °C and assembly with an interference fit into fixed and moving aerospace parts.

Document History

EN 2288
February 1, 2019
Aerospace series - Bush, flanged, corrosion resisting steel, with self-lubricating liner - Dimensions and loads
This European standard specifies the characteristics of flanged bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are...
January 1, 1989
Bushes, Flanged Corrosion Resisting Steel with Self-Lubricating Liner Dimensions and Loads
A description is not available for this item.

References

Advertisement