FORD WSK-M3G183-A4
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 2 |
scope:
The materials defined by these specifications are adhesive coated foam tapes based on acrylic polymers. The tapes are protected by a release paper or polymer liner.
Document History
FORD WSK-M3G183-A4
February 1, 2019
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are adhesive coated foam tapes based on acrylic polymers. The tapes are protected by a release paper or polymer liner.
January 24, 2006
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are adhesive coated foam tapes based on acrylic polymers. The tapes are protected by a release paper or polymer liner.
June 17, 1996
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED
1. SCOPE The materials defined by these specifications are adhesive coated foam tapes based on acrylic polymers. The tapes are protected by a release paper or polymer liner.