FORD WSK-M3G183-A4

TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 24 January 2006
Status: inactive
Page Count: 2
scope:

The materials defined by these specifications are adhesive coated foam tapes based on acrylic polymers. The tapes are protected by a release paper or polymer liner.

 

Document History

February 1, 2019
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are adhesive coated foam tapes based on acrylic polymers. The tapes are protected by a release paper or polymer liner.
FORD WSK-M3G183-A4
January 24, 2006
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are adhesive coated foam tapes based on acrylic polymers. The tapes are protected by a release paper or polymer liner.  
June 17, 1996
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED
1. SCOPE The materials defined by these specifications are adhesive coated foam tapes based on acrylic polymers. The tapes are protected by a release paper or polymer liner.

References

Advertisement