DSF/FPRCEN/TS 16794-2
Public transport – Communication between contactless readers and fare media – Part 2: Test plan for ISO/IEC 14443
| Organization: | DS |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document comes as a complement to the technical requirements expressed in CEN/TS 16794 1, for ensuring contactless communication interoperability between Public Transport (PT) devices or between PT devices compliant to CEN/TS 16794-1 and NFC mobiles devices compliant to NFC Forum specifications. This document lists all the test conditions to be performed on a PT reader or a PT object in order to ensure that all the requirements specified in CEN/TS 16794 1 are met for the PT device under test. This document applies to PT devices only: - PT readers which are contactless fare management system terminals acting as a PCD contactless reader based on the ISO/IEC 14443 series; - PT objects which are contactless fare media acting as a PICC contactless object based on the ISO/IEC 14443 series. This document applies solely to the contactless communication layers described in Parts 1 to 4 of the ISO/IEC 14443 series. Application-to-appli
Document History