DS/CEN/TS 16794-2
Public transport – Communication between contactless readers and fare media – Part 2: Test plan for ISO/IEC 14443
| Organization: | DS |
| Publication Date: | 18 May 2015 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This Technical Specification comes as a complement to the technical requirements expressed in CEN/TS 16794-1, Public transport - Communication between contactless readers and fare media - Part 1: Implementation requirements for ISO/IEC 14443, for ensuring contactless communication interoperability between contactless fare management system terminals and contactless fare media hosting a transport ticketing application. This test plan lists all the test conditions to be performed on a contactless reader or a contactless fare media in order to ensure that all the requirements specified in CEN/TS 16794-1 are met for the device under test. This Technical Specification is then applicable to: - any contactless fare management system terminals acting as a PCD contactless reader based on ISO/IEC 14443-series standards; - any contactless fare media acting as a PICC contactless object based on ISO/IEC 14443-series standards. This test plan applies solely to the contactless communication layers described in parts 1 to 4 of the ISO/IEC 14443 series of standards. Application-to-appli
Document History