ISO 4384-1

Plain bearings — Hardness testing of bearing metals — Part 1: Multilayer bearings materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2019
Status: active
Page Count: 8
ICS Code (Plain bearings): 21.100.10
scope:

This document specifies parameters for the hardness testing of compound materials for plain bearings made from steel and bearing metal with bearing metals based on copper and aluminium, manufactured by casting, sintering or bonding. It represents a supplement to the existing ISO publications on hardness testing and, therefore, includes only the extensions and restrictions to be observed compared to those publications.

The measuring method applied depends on the bearing metal layer thickness, its hardness and its structure.

Document History

ISO 4384-1
February 1, 2019
Plain bearings — Hardness testing of bearing metals — Part 1: Multilayer bearings materials
This document specifies parameters for the hardness testing of compound materials for plain bearings made from steel and bearing metal with bearing metals based on copper and aluminium, manufactured...
October 1, 2012
Plain bearings - Hardness testing of bearing metals - Part 1: Multilayer bearings materials
This part of ISO 4384 specifies parameters for the hardness testing of compound materials for plain bearings made from steel and bearing metal with bearing metals based on copper and aluminium,...
April 15, 2000
Plain Bearings - Hardness Testing of Bearing Metals - Part 1: Compound Materials
A description is not available for this item.
January 1, 1982
Plain Bearings - Hardness Testing of Bearing Metals - Part 1: Compound Materials
A description is not available for this item.

References

Advertisement