FORD WQ130A

MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE

inactive
Buy Now
Organization: FORD
Publication Date: 6 November 2018
Status: inactive
Page Count: 7
scope:

The material defined by this specification is a thermoplastic glass-filled, heat stabilized molding compound based on polyamide (PA), also known as nylon. The two types of glass-filled nylon for fastener use are Nylon 6 and Nylon 66. This specification is created for fastener use only and to address long-term stability of Engineering Drawings for fastener parts. Polyamide parts shall not contain PCR/PIR resin, but regrind is permitted (See Section 3.3, WRS-M99P42-A1).

 

Document History

July 19, 2023
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
A description is not available for this item.
June 14, 2022
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic glass-filled, mineral filled, or glass mineral filled, molding compound based on polyamide (PA), also known as nylon. The types of nylon...
May 6, 2022
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic glass-filled, mineral filled, or glass mineral filled, molding compound based on polyamide (PA), also known as nylon. The types of nylon...
FORD WQ130A
November 6, 2018
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic glass-filled, heat stabilized molding compound based on polyamide (PA), also known as nylon. The two types of glass-filled nylon for...

References

Advertisement