FORD - WQ 130A
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
inactive
| Organization: | FORD |
| Publication Date: | 14 June 2022 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a thermoplastic glass-filled, mineral filled, or glass mineral filled, molding compound based on polyamide (PA), also known as nylon. The types of nylon for fastener use are Nylon 6, Nylon 46, Nylon 66 and High Performance Nylon (PPA).
Document History
July 19, 2023
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
A description is not available for this item.
WQ 130A
June 14, 2022
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic glass-filled, mineral filled, or glass mineral filled, molding compound based on polyamide (PA), also known as nylon. The types of nylon...
May 6, 2022
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic glass-filled, mineral filled, or glass mineral filled, molding compound based on polyamide (PA), also known as nylon. The types of nylon...
November 6, 2018
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) HEAT STABILIZED, GLASS-FILLED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic glass-filled, heat stabilized molding compound based on polyamide (PA), also known as nylon. The two types of glass-filled nylon for...