CEI EN 60068-2-60

Environmental testing Part 2-60: Tests - Test Ke: Flowing mixed gas corrosion test

inactive
Buy Now
Organization: CEI
Publication Date: 1 July 2016
Status: inactive
Page Count: 28
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068-2 determines the corrosive influence of operating and storage indoor environments on electrotechnical products components, equipment and materials, particularly contacts and connections, considered separately, integrated into a subassembly or assembled as a complete equipment.

It provides test methods giving information, on a comparative basis, to aid the selection of materials, choice of production processes and component design, with regard to corrosion resistance. A guide to the selection of methods and test duration is provided in Annex C.

Document History

February 1, 2017
Environmental testing Part 2-60: Tests - Test Ke: Flowing mixed gas corrosion test
A description is not available for this item.
CEI EN 60068-2-60
July 1, 2016
Environmental testing Part 2-60: Tests - Test Ke: Flowing mixed gas corrosion test
This part of IEC 60068-2 determines the corrosive influence of operating and storage indoor environments on electrotechnical products components, equipment and materials, particularly contacts and...
October 1, 1997
Environmental testing - Part 2: Tests - Test Ke: Flowing mixed gas corrosion test
La presente Norma stabilisce l’influenza corrosiva dell’ambiente su componenti elettrotecnici, apparecchiature e materiali, in funzionamento o conservati al coperto, e in particolare su contatti e...

References

Advertisement