CEI EN 50290-2-36

Communication cables Part 2-36: Common design rules and construction - Crosslinked Silicone rubber insulation compound

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2017
Status: active
Page Count: 10
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This Part 2-36 of EN 50290 gives specific requirements for crosslinked Silicone rubber compound (SiR) to be used for the insulation of fire resistant cables.

It is essential to read this European Standard in conjunction with Part 2-20 of EN 50290 and other applicable product standards.

Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.

Document History

CEI EN 50290-2-36
July 1, 2017
Communication cables Part 2-36: Common design rules and construction - Crosslinked Silicone rubber insulation compound
This Part 2-36 of EN 50290 gives specific requirements for crosslinked Silicone rubber compound (SiR) to be used for the insulation of fire resistant cables. It is essential to read this European...

References

Advertisement