BSI - BS EN 2585

Aerospace series - Bearing, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2019
Status: active
Page Count: 16
ICS Code (Components for aerospace construction): 49.035

Document History

BS EN 2585
March 31, 2019
Aerospace series - Bearing, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads
A description is not available for this item.
November 9, 2001
Bearings, spherical plain in corrosion-resisting steel with self-lubricating liner — Elevated load at ambient temperature — Dimensions and loads
A description is not available for this item.
August 15, 1992
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Wide Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Specifies characteristics of wide series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.

References

Advertisement