BSI - BS EN 2585
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Wide Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 1992 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
Specifies characteristics of wide series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.
Document History
March 31, 2019
Aerospace series - Bearing, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads
A description is not available for this item.
November 9, 2001
Bearings, spherical plain in corrosion-resisting steel with self-lubricating liner — Elevated load at ambient temperature — Dimensions and loads
A description is not available for this item.
BS EN 2585
August 15, 1992
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Wide Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Specifies characteristics of wide series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.