CEN - EN 2585

Aerospace series - Bearing, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads

active, Most Current
Organization: CEN
Publication Date: 1 February 2019
Status: active
Page Count: 16
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self-lubricating liner, wide series, for elevated load at ambient temperature, with or without swaging groove, intended for use in the fixed or moving parts of the aircraft structure and control mechanisms.

They shall be used in the temperature range −55° C to 163° C.

Document History

EN 2585
February 1, 2019
Aerospace series - Bearing, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self-lubricating liner, wide series, for elevated load at ambient temperature, with or...
October 1, 2001
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Wide series - Elevated load at ambient temperature - Dimensions and loads
A description is not available for this item.
May 1, 1992
Aerospace Series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Wide Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
A description is not available for this item.

References

Advertisement