NEN-EN 2755
Aerospace series - Bearing, spherical, plain in corrosion resisting steel with self-lubricating liner - Elevated load at ambient temperature - Technical specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This document specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for a spherical plain bearing in corrosion resisting steel, with self-lubricating liner, for elevated loads at ambient temperature intended for use in fixed or moving parts of the aircraft structure and control mechanisms.
This document applies whenever referenced.
Document History
NEN-EN 2755
November 1, 2021
Aerospace series - Bearing, spherical, plain in corrosion resisting steel with self-lubricating liner - Elevated load at ambient temperature - Technical specification
This document specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for a spherical plain bearing in corrosion resisting steel, with...
July 1, 2009
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Elevated load at ambient temperature - Technical specification
This standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for spherical plain bearings in corrosion resisting steel, with...