CEN - EN 2584
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Narrow series - Elevated load at ambient temperature - Dimensions and loads
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European standard specifies the characteristics of spherical plain bearing in corrosion resisting steel, with self-lubricating liner, narrow series, for elevated load. at ambient temperature, with or without swaging groove, intended for use in the fixed or moving parts of the aircraft structure and control mechanisms
They shall be used in the temperature range −55 °C to +163 °C.
Document History
EN 2584
February 1, 2019
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Narrow series - Elevated load at ambient temperature - Dimensions and loads
This European standard specifies the characteristics of spherical plain bearing in corrosion resisting steel, with self-lubricating liner, narrow series, for elevated load. at ambient temperature,...
October 1, 2001
Aerospace Series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Load at Ambient Temperature - Dimensions and Loads
A description is not available for this item.
May 1, 1992
Aerospace Series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
A description is not available for this item.