CEN - EN 2584

Aerospace Series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Load at Ambient Temperature - Dimensions and Loads

inactive
Organization: CEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 12
ICS Code (Components for aerospace construction): 49.035

Document History

February 1, 2019
Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Narrow series - Elevated load at ambient temperature - Dimensions and loads
This European standard specifies the characteristics of spherical plain bearing in corrosion resisting steel, with self-lubricating liner, narrow series, for elevated load. at ambient temperature,...
EN 2584
October 1, 2001
Aerospace Series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Load at Ambient Temperature - Dimensions and Loads
A description is not available for this item.
May 1, 1992
Aerospace Series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
A description is not available for this item.

References

Advertisement