CEI EN 62146-1

Grading capacitors for high-voltage alternating current circuit-breakers Part 1: General

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2017
Status: active
Page Count: 12
ICS Code (Power capacitors): 31.060.70
ICS Code (Capacitors in general): 31.060.01
scope:

Add, after the last dashed point of Clause 1, the following new note and paragraph:

NOTE CIGRE Technical Brochure 368 [2] presents a study about the operating environment of voltage grading capacitors applied to high-voltage circuit-breakers.

This standard does not apply to phase-to-earth capacitors installed on the circuit-breaker to modify the Transient Recovery Voltage.

Document History

February 1, 2020
Grading capacitors for high-voltage alternating current circuit-breakers Part 1: General
A description is not available for this item.
CEI EN 62146-1
June 1, 2017
Grading capacitors for high-voltage alternating current circuit-breakers Part 1: General
Add, after the last dashed point of Clause 1, the following new note and paragraph: NOTE CIGRE Technical Brochure 368 [2] presents a study about the operating environment of voltage grading...
April 1, 2015
Grading capacitors for high-voltage alternating current circuit-breakers Part 1: General
This part of the IEC 62146 series is applicable to grading capacitors used on circuit-breakers. Their function is to control the voltage distribution across the individual interrupter units of a...
Advertisement