CEI EN 62146-1
Grading capacitors for high-voltage alternating current circuit-breakers Part 1: General
| Organization: | CEI |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Power capacitors): | 31.060.70 |
| ICS Code (Capacitors in general): | 31.060.01 |
scope:
This part of the IEC 62146 series is applicable to grading capacitors used on circuit-breakers. Their function is to control the voltage distribution across the individual interrupter units of a multi-break circuit-breaker.
Grading capacitors can also be used in parallel to the interrupter unit on single break circuitbreakers to modify the Transient Recovery Voltage (TRV).
The grading capacitor is a sub-component for the circuit-breaker and shall be specified in accordance with the circuit-breaker specifications.
This standard applies to grading capacitors falling into one or both of the following categories for:
- mounting on air-insulated circuit-breakers;
- mounting on enclosed circuit-breakers (for example immersed in SF6, in oil, etc.). The testing for each of the above applications is in some cases different.
The object of this standard is:
- to define uniform rules regarding performances, testing and rating;
- to define specific safety rules;
- to provide a guidance for installation and operation.
Document History