CEI EN 62047-26

Semiconductor devices - Micro-electromechanical devices Part 26: Description and measurement methods for micro trench and needle structures

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2016
Status: active
Page Count: 36
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 62047 specifies descriptions of trench structure and needle structure in a micrometer scale. In addition, it provides examples of measurement for the geometry of both structures. For trench structures, this standard applies to structures with a depth of 1 μm to 100 μm; walls and trenches with respective widths of 5 μm to 150 μm; and aspect ratio of 0,006 7 to 20. For needle structures, the standard applies to structures with three or four faces with a height, horizontal width and vertical width of 2 μm or larger, and with dimensions that fit inside a cube with sides of 100 μm.

This standard is applicable to the structural design of MEMS and geometrical evaluation after MEMS processes.

Document History

CEI EN 62047-26
November 1, 2016
Semiconductor devices - Micro-electromechanical devices Part 26: Description and measurement methods for micro trench and needle structures
This part of IEC 62047 specifies descriptions of trench structure and needle structure in a micrometer scale. In addition, it provides examples of measurement for the geometry of both structures. For...

References

Advertisement