CEI EN 50341-2-4

Overhead electrical lines exceeding AC 1 kV Part 2-4: National Normative Aspects (NNA) for Germany (based on EN 50341-1:2012)

inactive
Buy Now
Organization: CEI
Publication Date: 1 December 2016
Status: inactive
Page Count: 94
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

General

This EN applies for planning and design of overhead lines with nominal voltages above AC 1 kV.

This EN needs not to be adopted for existing installations. Installations in the planning and construction stage may be completed adopting the standard edition valid at the beginning of planning.

Field of application

Application for conductors with components for telecommunication

In Germany this EN is applicable for all types of conductors (according to the information in clause 1.2) which contain components for telecommunication.

Application for installation of telecommunication equipment on supports

In Germany this EN is applicable for the installation of telecommunication equipment on supports. Reference is made to 4.11.1/DE.1 "Extension of utilization".

Document History

January 1, 2020
Overhead electrical lines exceeding AC 1 kV Part 2-4: National Normative Aspects (NNA) for Germany
DE.1 General (Supplement to DIN EN 50341-1 (VDE 0210-1):2013-11, clause 1.1) This EN applies to planning and installation of overhead lines with nominal voltages above AC 1 kV. This EN needs not...
CEI EN 50341-2-4
December 1, 2016
Overhead electrical lines exceeding AC 1 kV Part 2-4: National Normative Aspects (NNA) for Germany (based on EN 50341-1:2012)
General This EN applies for planning and design of overhead lines with nominal voltages above AC 1 kV. This EN needs not to be adopted for existing installations. Installations in the planning and...

References

Advertisement