CEI EN 50341-2-4

Overhead electrical lines exceeding AC 1 kV Part 2-4: National Normative Aspects (NNA) for Germany

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2020
Status: active
Page Count: 94
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

DE.1 General

(Supplement to DIN EN 50341-1 (VDE 0210-1):2013-11, clause 1.1)

This EN applies to planning and installation of overhead lines with nominal voltages above AC 1 kV.

This EN needs not to be adopted to existing installations. Installations in the planning and construction stage may be completed adopting the standard edition valid at the beginning of planning.

Field of application

DE.1 Application to conductors with components for telecommunication

(Supplement to DIN EN 50341-1 (VDE 0210-1):2013-11, 1.2)

In Germany this EN is applicable to all types of conductors (according to the information in clause 1.2) which contain components for telecommunication.

DE.2 Application to installation of telecommunication equipment on supports

(Supplement to DIN EN 50341-1 (VDE 0210-1):2013-11, 1.2)

In Germany this EN is applicable to the installation of telecommunication equipment on overhead line supports. Reference is made to 4.11.1/DE.1 "Extension of utilization".

Document History

CEI EN 50341-2-4
January 1, 2020
Overhead electrical lines exceeding AC 1 kV Part 2-4: National Normative Aspects (NNA) for Germany
DE.1 General (Supplement to DIN EN 50341-1 (VDE 0210-1):2013-11, clause 1.1) This EN applies to planning and installation of overhead lines with nominal voltages above AC 1 kV. This EN needs not...
December 1, 2016
Overhead electrical lines exceeding AC 1 kV Part 2-4: National Normative Aspects (NNA) for Germany (based on EN 50341-1:2012)
General This EN applies for planning and design of overhead lines with nominal voltages above AC 1 kV. This EN needs not to be adopted for existing installations. Installations in the planning and...

References

Advertisement