IEC/TR 62696

Luminaires – Application of the IK code IEC 62262

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2011
Status: active
Page Count: 10
ICS Code (Luminaires): 29.140.40
scope:

This Technical report covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not directly related to the safety provisions of IEC 60598 standards covering luminaire safety.

Document History

IEC/TR 62696
April 1, 2011
Luminaires – Application of the IK code IEC 62262
This Technical report covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not...

References

Advertisement