CEI EN 61242

Electrical accessories - Cable reels for household and similar purposes

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2016
Status: active
Page Count: 12
ICS Code (Electrical wires and cables): 29.060
ICS Code (Other electrical accessories): 29.120.99
scope:

This International Standard applies to cable reels for a.c. only, with a rated voltage above 50 V and not exceeding 250 V for single-phase cable reels and above 50 V and not exceeding 440 V for all other cable reels, and a rated current not exceeding 16 A. They are intended for household, commercial and light industrial and similar purposes, either indoors or outdoors, with particular reference to safety in normal use.

This standard does not apply to:

- cable reeling devices incorporated in appliances or luminaires;

- cable reeling devices associated with appliances or luminaires.

NOTE 1 Requirements for cable reeling devices incorporated in appliances are specified in IEC 60335-1 and IEC 60335-2-2.

NOTE 2 Requirements for cable reeling devices incorporated in luminaires are specified in IEC 60598-1 and IEC 60598-2-25.

NOTE 3 A cable reeling device associated with an appliance or luminaire is a device designed to supply a specific appliance or luminaire. It must be fixed to or delivered with the appliance or luminaire, without being incorporated in it and having its own enclosure which provides protection against electric shock. An example is a cable reeling device associated with handlamps according to IEC 60598-2-8.

This standard may be used as a guide for cable reeling devices incorporated or associated in appliances or luminaires as far as it is applicable. Cable reels complying with this standard are suitable for use at ambient temperatures not normally exceeding 25 °C, but occasionally reaching 35 °C.

Cable reels complying with this standard should be suitable for use at ambient temperatures not normally exceeding ±40 °C, but their average over a period of 24 h does not exceed ±35 °C, with a lower limit of the ambient air temperature of -5 °C.

 

 

Document History

March 1, 2019
Electrical accessories Cable reels for household and similar purposes
A description is not available for this item.
November 1, 2018
Electrical accessories Cable reels for household and similar purposes
A description is not available for this item.
November 1, 2017
Electrical accessories - Cable reels for household and similar purposes
A description is not available for this item.
November 1, 2017
Electrical accessories - Cable reels for household and similar purposes
A description is not available for this item.
CEI EN 61242
November 1, 2016
Electrical accessories - Cable reels for household and similar purposes
This International Standard applies to cable reels for a.c. only, with a rated voltage above 50 V and not exceeding 250 V for single-phase cable reels and above 50 V and not exceeding 440 V for all...
October 1, 2016
Electrical accessories - Cable reels for household and similar purposes
Cable reels complying with this standard should be suitable for use at ambient temperatures not normally exceeding +40 °C, but their average over a period of 24 h does not exceed +35 °C, with a lower...
May 1, 2009
Electrical accessories - Cable reels for household and similar purposes
La presente Variante, che recepisce la EN 61242/A1 dell'agosto 2008, di derivazione internazionale, sostituisce le precedenti Varianti di origine europea. Rispetto alla Norma base sono modificati e/o...
June 1, 2008
Electrical accessories - Cable reels for household and similar purposes
La presente Variante, che recepisce la EN 61242/A1 dell'agosto 2008, di derivazione internazionale, sostituisce le precedenti Varianti di origine europea. Rispetto alla Norma base sono modificati e/o...
August 1, 2006
Apparecchiatura a bassa tensione - Avvolgicavi per usi domestici e similari - VERSIONE ITALIANO-INGLESE -VEDERE SOMMARIO
La presente Variante estende il campo di applicazione della Norma anche agli avvolgicavi provvisti di cavo flessibile separabile. Essa non si applica ai dispositivi con cavo avvolgibile associati o...
June 1, 2006
Apparecchiatura a bassa tensione - Avvolgicavi per usi domestici e similari
La presente Variante estende il campo di applicazione della Norma anche agli avvolgicavi provvisti di cavo flessibile separabile. Essa non si applica ai dispositivi con cavo avvolgibile associati o...
August 1, 2004
Apparecchiatura a bassa tensione - Avvolgicavi per usi domestici e similari
La presente Variante é annullata e sostituita dalla Nuova Variante, CEI EN 61242/A1:2008-06 (CEI 23-61; V3); tuttavia rimane applicabile fino al 01-03-2011.
February 1, 1998
Electrical accessories - Cable reels for household and similar purposes
La presente Norma si applica agli avvolgicavi per sola corrente alternata, provvisti di cavo flessibile non separabile, di tensione nominale superiore a 50 V e non eccedente 250 V per gli avvolgicavi...
Advertisement