ISO 8068

Lubricants, industrial oils and related products (class L) — Family T (Turbines) — Specification for lubricating oils for turbines AMENDMENT 1: Filterability tests according to ISO 13357-1 and ISO 13357-2 — Requirements related to the stage of the test method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2019
Status: active
Page Count: 10
ICS Code (Lubricants, industrial oils and related products): 75.100

Document History

May 31, 2023
Lubricants, industrial oils and related products (class L) — Family T (Turbines) — Specifications for lubricating oils for turbines
This document specifies the minimum requirements for lubricants for turbine oils, as delivered. It is intended to be used in conjunction with ISO 6743-5. This document specifies the requirements for...
ISO 8068
March 1, 2019
Lubricants, industrial oils and related products (class L) — Family T (Turbines) — Specification for lubricating oils for turbines AMENDMENT 1: Filterability tests according to ISO 13357-1 and ISO 13357-2 — Requirements related to the stage of the test method
A description is not available for this item.
September 15, 2006
Lubricants, industrial oils and related products (class L) Family T (Turbines) Specification for lubricating oils for turbines
This International Standard specifies the minimum requirements for turbine lubricants, as delivered. It specifies the requirements for a wide variety of turbines for power generation, including steam...
January 1, 1987
Petroleum Products and Lubricants - Petroleum Lubricating Oils for Turbines (Categories ISO-L-TSA and ISO-L- TGA) - Specifications
A description is not available for this item.
Advertisement