ISO - DIS 8068

Lubricants, industrial oils and related products (class L) — Family T (Turbines) — Specifications for lubricating oils for turbines

pending
Organization: ISO
Publication Date: 31 May 2023
Status: pending
Page Count: 25
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This document specifies the minimum requirements for lubricants for turbine oils, as delivered. It is intended to be used in conjunction with ISO 6743-5.

This document specifies the requirements for a wide variety of lubricants for the lubrication of most types of turbines for power generation, including steam turbines, gas turbines, single shaft combined cycle turbines with common lubrication system and hydraulic turbines. This document does not specify the requirements for lubricants for wind turbines which are dealt with in ISO 12925-1.

The following lubricants are considered:

- mineral oils, of either API groups I, I+, II, II+, III, including group III from GTL (gas to liquid) process. Some API groups II and III are suitable for high temperature gas turbines;

- synthetic lubricants, ester and polyalphaolefin types intended for high temperature gas turbines;

- synthetic lubricants, ester and polyalphaolefin types, environmentally acceptable for use in hydraulic turbines;

- fire resistant phosphate-ester type lubricants.

Document History

DIS 8068
May 31, 2023
Lubricants, industrial oils and related products (class L) — Family T (Turbines) — Specifications for lubricating oils for turbines
This document specifies the minimum requirements for lubricants for turbine oils, as delivered. It is intended to be used in conjunction with ISO 6743-5. This document specifies the requirements for...
March 1, 2019
Lubricants, industrial oils and related products (class L) — Family T (Turbines) — Specification for lubricating oils for turbines AMENDMENT 1: Filterability tests according to ISO 13357-1 and ISO 13357-2 — Requirements related to the stage of the test method
A description is not available for this item.
September 15, 2006
Lubricants, industrial oils and related products (class L) Family T (Turbines) Specification for lubricating oils for turbines
This International Standard specifies the minimum requirements for turbine lubricants, as delivered. It specifies the requirements for a wide variety of turbines for power generation, including steam...
January 1, 1987
Petroleum Products and Lubricants - Petroleum Lubricating Oils for Turbines (Categories ISO-L-TSA and ISO-L- TGA) - Specifications
A description is not available for this item.

References

Advertisement