ITU-T G.9963

Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 November 2018
Status: active
Page Count: 96
scope:

This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line or telephone wiring. More specifically, this Recommendation includes the following:

• the PHY functional models of the MIMO transceivers;

• detailed descriptions of the modifications (changes and additions) needed in the PHY and DLL sections relative to [ITU-T G.9960] and [ITU-T G.9961];

• the means by which transceivers that comply with [ITU-T G.9960], [ITU-T G.9961] and this Recommendation [ITU-T G.9963] interoperate when operating on the same wires; and

• the means by which transmissions from [ITU-T G.9963] transceivers do not degrade the performance of transceivers that comply with [ITU-T G.9960] and [ITU-T G.9961] when operating on the same wires.

An [ITU-T G.9963] transceiver shall be fully compliant with [ITU-T G.9960] and [ITU-T G.9961].

NOTE - In those regions, or particular installations, where only two conductors are used for mains sockets in the case of powerline or a single pair of wires is used in the case of telephone cable, a modem equipped with a MIMO transceiver will behave as an [ITU-T G.9960] transceiver.

Document History

June 1, 2023
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification
This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line or telephone wiring....
April 1, 2021
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification Amendment 1
This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line or telephone wiring....
ITU-T G.9963
November 1, 2018
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification
This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line or telephone wiring....
July 1, 2016
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification Amendment 1
A description is not available for this item.
April 1, 2016
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification Corrigendum 1
A description is not available for this item.
July 1, 2015
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification
This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line wiring. More...
December 1, 2011
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification
This Recommendation describes the modifications to Recommendations ITU-T G.9960 and ITU-T G.9961 that are needed to define MIMO home networking transceivers for operation over power-line wiring. More...

References

Advertisement