ITU-T G.9963

Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 December 2011
Status: inactive
Page Count: 90
scope:

This Recommendation describes the modifications to Recommendations ITU-T G.9960 and ITU-T G.9961 that are needed to define MIMO home networking transceivers for operation over power-line wiring. More specifically, this Recommendation includes the following:

• the PHY functional models of the MIMO transceivers;

• detailed descriptions of the modifications (changes and additions) needed in the PHY and DLL sections relative to ITU-T G.9960 and ITU-T G.9961 Recommendations;

• the means by which transceivers that comply with ITU-T G.9960, ITU-T G.9961 and ITU-T G.9963 interoperate when operating on the same wires; and

• the means by which transmissions from ITU-T G.9963 transceivers do not degrade performance of transceivers that comply with ITU-T G.9960 and ITU-T G.9961 when operating on the same wires.

• An ITU-T G.9963 transceiver shall be fully compliant with [ITU-T G.9960] and [ITU-T G.9961].

NOTE - In those regions, or particular installations, where only two conductors are used for mains sockets, a modem equipped with a MIMO transceiver will behave as an ITU-T G.9960 transceiver.

Document History

June 1, 2023
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification
This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line or telephone wiring....
April 1, 2021
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification Amendment 1
This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line or telephone wiring....
November 1, 2018
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification
This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line or telephone wiring....
July 1, 2016
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification Amendment 1
A description is not available for this item.
April 1, 2016
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification Corrigendum 1
A description is not available for this item.
July 1, 2015
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification
This Recommendation describes the modifications to [ITU-T G.9960] and [ITU-T G.9961] that are needed to define MIMO home networking transceivers for operation over power-line wiring. More...
ITU-T G.9963
December 1, 2011
Unified high-speed wireline-based home networking transceivers – Multiple input/multiple output specification
This Recommendation describes the modifications to Recommendations ITU-T G.9960 and ITU-T G.9961 that are needed to define MIMO home networking transceivers for operation over power-line wiring. More...

References

Advertisement