ISO 4335

Data communication - High-level data link control procedures - Consolidation of elements of procedures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 1984
Status: active
Page Count: 48
ICS Code (Data link layer): 35.100.20
scope:

This International Standard specifies elements of data link control procedures for synchronous, code-transparent data transmission using the HDLC frame structure specified in ISO 3309 and independent frame numbering in both directions.

These HDLC elements of procedures are defined specifically in terms of the actions that occur on receipt of commands at a secondary station or a combined station.

This International Standard is intended to cover a wide range of applications; for example one-way, two-way alternate or two- . way simultaneous data communication between data stations which are usually buffered, including operations on different types of data circuits; for example multipoint/point-to-point, duplex/half-duplex, switched/non-switched, etc.

The defined HDLC elements of procedures are to be considered as a common basis for establishing different types of control procedures. This International Standard does not define any single system and should not be regarded as a specification for a data communication system. Not all of the commands or responses are required for a particular system implementation.

Document History

ISO 4335
December 15, 1984
Data communication - High-level data link control procedures - Consolidation of elements of procedures
This International Standard specifies elements of data link control procedures for synchronous, code-transparent data transmission using the HDLC frame structure specified in ISO 3309 and independent...
December 15, 1979
Data communication - High level data link control procedures - Elements of procedures ADDENDUM 1
A description is not available for this item.
April 15, 1979
Data communication - High level data link control procedures - Elements of procedures
This International Standard describes elements of data link control procedures for synchronous bit sequence independent data transmission using the HDLC frame structure (see ISO 33091)) and...

References

Advertisement