ISO 4335
Data communication - High level data link control procedures - Elements of procedures
| Organization: | ISO |
| Publication Date: | 15 April 1979 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This International Standard describes elements of data link control procedures for synchronous bit sequence independent data transmission using the HDLC frame structure (see ISO 33091)) and independent frame numbering in both directions.
These HDLC elements of procedures are described specially in terms of the actions that occur on receipt of commands at a secondary.
This International Standard is intended to cover a wide range of applications, for instance, one-way, two-way alternate or two-way simultaneous data communication between DTE's which are usually buffered, including operations on different types of data circuits, for example, multipoint/point-to-
The defined HDLC elements of procedures are to be considered as a common basis for establishing different types of control procedures. This International Standard does not define any single system and should not be regarded as a specification for a data communication system. Not all the commands or responses, respectively, might be required for a particular system implementation.
A DTE intended to be operated within the constraints of this International Standard provides a high degree of compatibility, if it implements all features of the stipulated class of operation as specified in other HDLC standards.
1) ISO 3309, Data communication - High level data link control procedures - Frame structure.
Document History