ASTM A368
Standard Specification for Stainless Steel Wire Strand
| Organization: | ASTM |
| Publication Date: | 15 February 1995 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This specification covers stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes.
The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History