BSI - BS EN 2584

Aerospace series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Load at ambient temperature - Dimensions and Loads

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2019
Status: active
Page Count: 16
ICS Code (Components for aerospace construction): 49.035

Document History

BS EN 2584
March 31, 2019
Aerospace series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Load at ambient temperature - Dimensions and Loads
A description is not available for this item.
November 13, 2001
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Load at Ambient Temperature - Dimensions and Loads
A description is not available for this item.
August 15, 1992
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Specifies characteristics of narrow series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.

References

Advertisement