BSI - BS EN 2584
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 1992 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
Specifies characteristics of narrow series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.
Document History
March 31, 2019
Aerospace series - Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Load at ambient temperature - Dimensions and Loads
A description is not available for this item.
November 13, 2001
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Load at Ambient Temperature - Dimensions and Loads
A description is not available for this item.
BS EN 2584
August 15, 1992
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Specifies characteristics of narrow series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.