DIN EN 1993-1-10/NA

National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties

inactive
Organization: DIN
Publication Date: 1 August 2007
Status: inactive
Page Count: 7
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30

Document History

April 1, 2016
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
Dieser Nationale Anhang enthält nationale Festlegungen für die Auswahl der Stahlsorten im Hinblick auf Bruchzähigkeit und Eigenschaften in Dickenrichtung, die bei der Anwendung von DIN EN...
July 1, 2015
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties; Amendment A1
A description is not available for this item.
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
DIN EN 1993-1-10/NA
August 1, 2007
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
Advertisement