DIN EN 1993-1-10/NA/A1
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties; Amendment A1
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Technical aspects): | 91.010.30 |
Document History
April 1, 2016
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
Dieser Nationale Anhang enthält nationale Festlegungen für die Auswahl der Stahlsorten im Hinblick auf Bruchzähigkeit und Eigenschaften in Dickenrichtung, die bei der Anwendung von DIN EN...
DIN EN 1993-1-10/NA/A1
July 1, 2015
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties; Amendment A1
A description is not available for this item.
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
August 1, 2007
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.