CEI EN 60966-2-7

Radio frequency and coaxial cable assemblies Part 2-7: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2016
Status: active
Page Count: 16
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

INTRODUCTION

This detail specification applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to the cable assemblies subfamily F (IEC 61169-47).

This detail specification gives subfamily requirements and severities which shall be applied.

Under qualification approval, the qualification will be conducted in accordance with 12.2 of IEC 60966-2-1:2008 taking into account the specified variants. Only the tests whose results might depend on the variants will be repeated. Under capability approval, the qualification will be conducted on the relating CQCs as defined in 12.3 of IEC 60966-2-1:2008 and described in the CM.

Unless otherwise specified in the CM, only lot-by-lot tests from groups Ba and Eb will be conducted on delivered products; all other tests will be performed on CQCs as defined in 12.3 of IEC 60966-2-1:2008 and described in the CM.

Document History

CEI EN 60966-2-7
August 1, 2016
Radio frequency and coaxial cable assemblies Part 2-7: Detail specification for cable assemblies for radio and TV receivers - Frequency range 0 MHz to 3 000 MHz, IEC 61169-47 connectors
INTRODUCTION This detail specification applies to flexible coaxial cables described in IEC 61196-6 and IEC 61196-7. It relates to cable assemblies for radio and TV receivers, and in particular to...

References

Advertisement