IEC 61196-7
Coaxial communication cables – Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 15018 – Indoor drop cables for systems operating at 5 MHz – 3 000 MHz
| Organization: | IEC |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 15018 for use in cabled television distribution networks operating at temperature between −40 °C and +70 °C1 and in the frequency range from 5 MHz to 3 000 MHz and is to be read in conjunction with IEC 61196-1.
Document History